EN
  • EN
  • DE

INA4180A2QPWRQ1

Part No INA4180A2QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 14TSSOP / Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 350 kHz
-3db Bandwidth 350 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 100 µV
Current - Supply -
Current - Output / Channel 8 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number INA4180
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357400-INA4180A2QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA4180A2QPWRQ1 CAD Model

Description

Product Overview: INA4180A2QPWRQ1 from Texas Instruments

The INA4180A2QPWRQ1 is a state-of-the-art automotive-grade current-sense amplifier designed and manufactured by Texas Instruments. This precision amplifier is part of TI's extensive range of high-quality integrated circuits specifically engineered for automotive and industrial applications where reliability and performance are critical.

With its robust design, the INA4180A2QPWRQ1 is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry. This qualification guarantees that the device can withstand the harsh conditions often encountered in automotive environments, including wide temperature variations, vibrations, and electrical transients.

Key Features

  • High Accuracy: The INA4180A2QPWRQ1 offers a low offset voltage and high common-mode rejection ratio (CMRR), which enables precise current measurement across a wide range of operating conditions.
  • Wide Input Common-Mode Voltage Range: This device is capable of handling common-mode voltages from -0.3V to 26V, making it versatile for various applications, including high-side current sensing.
  • Multiple Gain Options: The amplifier is available with fixed gain settings, providing flexibility to choose the appropriate gain for specific application requirements without the need for external gain-setting components.
  • Low Quiescent Current: The INA4180A2QPWRQ1 is designed for energy efficiency, featuring a low quiescent current that is ideal for battery-powered applications.

Applications

The INA4180A2QPWRQ1 is suitable for a wide array of automotive applications, including:

  • Battery management systems
  • Motor control
  • Power management
  • Overcurrent protection
  • Automotive infotainment and body electronics

Its high accuracy and robustness also make it an excellent choice for industrial applications such as:

  • Power supply monitoring
  • Process control
  • Portable equipment

Offered in a small, leaded TSSOP-14 package, the INA4180A2QPWRQ1 is designed for space-constrained applications, providing a compact, reliable solution for current sensing needs.

Overall, the INA4180A2QPWRQ1 from Texas Instruments represents a blend of performance, durability, and precision, making it an ideal choice for designers who require a high-quality current-sense amplifier for their automotive or industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4588 $51.0580
85+ $1.1969 $101.7365
130+ $1.1595 $150.7350
180+ $1.1221 $201.9780
235+ $1.0847 $254.9045
310+ $0.9725 $301.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess