EN
  • EN
  • DE

INA350ABSIDSGR

Part No INA350ABSIDSGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description TINY (2-MM 2-MM), LOW-POWER (100
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000258-INA350ABSIDSGR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Linea-r Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Slew Rate 0.1V/µs
Amplifier Type Instrumentation
Current - Input Bias 1 pA
Voltage - Input Offset 200 µV
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian INA350ABSIDSGR CAD Model

Description

The INA350ABSIDSGR is a state-of-the-art current shunt monitor from Texas Instruments, designed to provide precise and reliable current measurement solutions for a wide range of applications. This high-performance device is ideal for power management systems that require accurate current monitoring, such as battery chargers, power supplies, and motor controls.

Key Features

  • High Accuracy: The INA350ABSIDSGR offers a high level of accuracy in current measurement, ensuring that systems can effectively manage and control power usage.
  • Low Offset Voltage: With a low input offset voltage, this device minimizes error in current readings, allowing for more precise control and monitoring.
  • Wide Common-Mode Range: Its wide common-mode voltage range makes it suitable for various applications, including those that involve high-side current sensing.
  • Multiple Gain Options: This current shunt monitor comes with multiple gain options, providing flexibility to match the sensitivity requirements of different systems.
  • Small Footprint: The compact design of the INA350ABSIDSGR is beneficial for space-constrained applications, without compromising on performance.

Applications

The versatility of the INA350ABSIDSGR current shunt monitor allows it to be integrated into a variety of systems. It is particularly useful in applications such as:

  • Server and telecom power supplies
  • Battery management systems
  • Automotive systems
  • Industrial automation
  • Portable devices

Technical Specifications

The INA350ABSIDSGR offers a range of technical specifications that make it a robust choice for current sensing needs. Some of its specifications include:

  • Supply Voltage Range: 2.7V to 26V
  • Operating Temperature Range: -40°C to +125°C
  • Packaging: Surface-Mount
  • RoHS Compliant

For detailed technical information, including datasheets, reference designs, and application notes, interested parties are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,150 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess