EN
  • EN
  • DE

INA350ABSIDDFR

Part No INA350ABSIDDFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description TINY (2-MM 2-MM), LOW-POWER (100
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000246-INA350ABSIDDFR
Category Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Package Tape & Reel (TR) \Cut Tape (CT)
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Product Status Active
Ultra Librarian 3D Model Ultra Librarian INA350ABSIDDFR CAD Model

Description

The INA350ABSIDDFR is a precision, low-power, zero-drift instrumentation amplifier from Texas Instruments (TI) designed to offer a perfect blend of accuracy and versatility for a wide range of applications. This device is part of TI's extensive portfolio of amplifiers and linear solutions, renowned for their performance and reliability.

Key Features

  • Zero-Drift Architecture: The INA350ABSIDDFR features a patented zero-drift architecture that provides ultra-low DC offset and offset drift, ensuring high performance over time and across temperature variations.
  • High Accuracy: With a gain error of only 0.1% (max) and a gain drift of 1 ppm/°C (max), this instrumentation amplifier guarantees precise signal amplification for critical measurements.
  • Low Power Consumption: It operates with a quiescent current of 950 µA (max), making it suitable for battery-powered and energy-efficient applications.
  • Wide Supply Range: The INA350ABSIDDFR supports a wide single-supply range from 2.7V to 5.5V, providing flexibility in various power environments.
  • Adjustable Gain: Gain is set by a single external resistor, which allows for a range from 1 V/V to 1000 V/V, enabling customization for specific application requirements.
  • Robust Design: The device is specified for the extended industrial temperature range (-40°C to +125°C), making it reliable in harsh conditions.

Applications

The INA350ABSIDDFR is ideal for use in precision sensor amplification, medical instrumentation, industrial process controls, and battery monitoring systems. Its high accuracy and low power consumption make it particularly well-suited for portable and remote sensing applications where power efficiency is crucial.

Package and Quality

This instrumentation amplifier is available in a compact, leaded SOT-23 package that is designed to save space on a printed circuit board (PCB). The INA350ABSIDDFR also meets Texas Instruments' stringent quality standards, ensuring reliable performance for the life of the product.

Overall, the INA350ABSIDDFR from Texas Instruments is a top-tier choice for engineers and designers who require an instrumentation amplifier that delivers both precision and efficiency without compromising on quality.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4570 $50.2700
270+ $0.3750 $101.2500
415+ $0.3633 $150.7695
570+ $0.3515 $200.3550
740+ $0.3398 $251.4520
985+ $0.3047 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,801 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess