EN
  • EN
  • DE

INA301A2QDGKTQ1

Part No INA301A2QDGKTQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description CURRENT SHUNT MONITOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High/Low-Side
Voltage - Input 0 V to 36 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1045576-INA301A2QDGKTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA301A2QDGKTQ1 CAD Model

Description

Product Overview: INA301A2QDGKTQ1 from Texas Instruments

The INA301A2QDGKTQ1 is a high-precision current-sensing amplifier with an integrated comparator designed by Texas Instruments (TI). This device is particularly engineered for automotive and industrial applications that demand high-speed overcurrent protection. Its robust construction and advanced features make it an ideal choice for system designers looking to enhance the safety, efficiency, and reliability of their power management systems.

Key Features

  • Integrated Solution: The INA301A2QDGKTQ1 combines a voltage output current shunt monitor with an overcurrent comparator, simplifying designs by reducing component count and saving board space.
  • High Accuracy: Precision engineering ensures accurate current measurement across a wide range of conditions, providing reliable data for monitoring and control systems.
  • Wide Common-Mode Range: Capable of measuring differential voltage signals on common-mode voltages from -0.2V to +26V, the device is versatile in various application environments.
  • Adjustable Overcurrent Threshold: The threshold for overcurrent detection can be set by an external reference voltage, allowing for tailored protection based on specific system requirements.
  • Fast Response Time: With a response time of less than 10µs, the INA301A2QDGKTQ1 can quickly detect overcurrent events, enabling prompt system responses to potential issues.
  • Automotive-Qualified: This device meets the stringent requirements of the AEC-Q100 standard, ensuring reliability and performance under harsh automotive conditions.

Applications

The INA301A2QDGKTQ1 is well-suited for a variety of applications where precise current measurement and rapid overcurrent protection are essential. Common uses include:

  • Automotive systems such as motor control, battery management, and power supply monitoring
  • Industrial applications including overcurrent protection circuits, power management systems, and process control
  • Telecommunication infrastructure where equipment protection and energy management are critical

With its combination of accuracy, speed, and robustness, the INA301A2QDGKTQ1 from Texas Instruments is a comprehensive solution for current sensing and overcurrent protection, ensuring enhanced performance and safety in a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4542 $53.4504
28+ $3.6548 $102.3344
43+ $3.5406 $152.2458
59+ $3.4263 $202.1517
76+ $3.3121 $251.7196
102+ $2.9695 $302.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess