EN
  • EN
  • DE

INA281A1QDBVRQ1

Part No INA281A1QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5 / Current Sense Amplifier 1 Circuit SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2.5V/µs
Gain Bandwidth Product 1.3 MHz
Current - Input Bias 20 µA
Voltage - Input Offset 100 µV
Current - Supply 1.5mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 20 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number INA281
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA281A1QDBVRQ1TR,296-INA281A1QDBVRQ1CT,296-INA281A1QDBVRQ1DKR
Standard Package 3,000
Win Source Part Number 1319503-INA281A1QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian INA281A1QDBVRQ1 CAD Model

Description

The INA281A1QDBVRQ1 is a precision current-sense amplifier from Texas Instruments, designed to provide high-accuracy monitoring of current flow in various applications. This automotive-grade device is part of TI's family of voltage output current shunt monitors which can measure voltage drops across shunts at common-mode voltages from –0.3 V to 26 V, independent of the supply voltage.

This particular model comes in a compact SOT-23 package, making it suitable for space-constrained applications. With an extended temperature range of –40°C to +125°C, the INA281A1QDBVRQ1 is ideal for automotive and industrial environments where robust performance is required.

Key Features:

  • High Accuracy: The INA281A1QDBVRQ1 offers a gain error of just 0.1% (max) and a gain drift of 10 ppm/°C (max), ensuring precise current measurement across the entire operating temperature range.
  • Wide Common-Mode Range: Capable of handling common-mode voltages from –0.3 V to 26 V, it provides designers with the flexibility to work in various circuit configurations.
  • Low Offset Voltage: A low input offset voltage of only 35 µV (max) allows for accurate low-side current measurements without significant error introduced by the amplifier itself.
  • High Bandwidth: With a bandwidth of up to 850 kHz, the INA281A1QDBVRQ1 is well-suited for fast current-sensing applications that require quick response times.
  • Quiescent Current: The device operates with a low quiescent current of 450 µA (typical), which is beneficial for power-sensitive systems.

Applications:

The INA281A1QDBVRQ1 is designed to be versatile and can be used in a wide range of applications. It is especially well-suited for automotive applications such as motor control, battery management, and overcurrent protection. Additionally, it's applicable in power management for industrial systems, telecommunications equipment, and consumer electronics where precise current monitoring is critical.

Quality and Reliability:

As a Q1 device, the INA281A1QDBVRQ1 meets the stringent quality standards required for use in automotive applications. It is AEC-Q100 qualified, ensuring reliability and performance under extreme conditions. Texas Instruments' commitment to quality makes this current-sense amplifier a trusted choice for engineers and designers looking for a reliable solution for their current-sensing needs.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2373 $52.3730
24+ $4.2973 $103.1352
37+ $4.1630 $154.0310
50+ $4.0287 $201.4350
65+ $3.8944 $253.1360
86+ $3.4915 $300.2690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess