EN
  • EN
  • DE

INA250A2PWR

Part No INA250A2PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Current-Shunt Monitor with Precision Integrated Shunt Resistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 0.2 V/μs
GBP - Gain Bandwidth Product 50kHz
Current - Input Bias 28μA
Operating Supply Current 200μA
Dual Supply Voltage (±) 2.7 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1185832-INA250A2PWR
Manufacturer Homepage www.ti.com
Family Name INA250A2
Introduction Date May 13, 2015
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA250A2PWR CAD Model

Description

Product Overview: INA250A2PWR by Texas Instruments

The INA250A2PWR is a precision current-sensing amplifier from Texas Instruments, designed to offer an integrated solution for current sensing applications in a wide range of electronic systems. This device incorporates a current-sensing resistor and an operational amplifier to provide a complete current-sensing solution, which simplifies design and enhances system reliability.

Key Features

  • Integrated Precision Shunt Resistor: The INA250A2PWR features a precision current-sensing resistor with a value of 2 mΩ, providing high accuracy in current measurement while minimizing power loss.
  • High Accuracy: With an accuracy of 0.1%, this device ensures precise current measurement, which is critical for system monitoring and control.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range of -0.2 to +36 V, making it suitable for a variety of applications, including those with high-side current sensing requirements.
  • High Bandwidth: Offering a bandwidth of up to 1 MHz, the INA250A2PWR can accurately track fast-changing currents, making it ideal for dynamic load conditions.
  • Output Voltage Proportional to Current: The output of the INA250A2PWR is a voltage that is directly proportional to the current passing through the shunt resistor, facilitating easy interfacing with analog-to-digital converters (ADCs) and microcontrollers.

Applications

  • Power management systems
  • Battery chargers and monitoring
  • Motor control
  • Overcurrent protection
  • Power supply units

Package and Quality

The INA250A2PWR is provided in a small, surface-mount TSSOP-8 package, optimizing board space and allowing for easy integration into existing designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

In summary, the INA250A2PWR from Texas Instruments is a versatile, accurate, and easy-to-use current-sensing solution that is well-suited for a wide range of applications where current monitoring is essential. Its integrated design and high-performance characteristics make it a valuable component for designers looking to enhance system efficiency and safety.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6846 $51.0074
46+ $2.2027 $101.3242
71+ $2.1339 $151.5069
97+ $2.0650 $200.3050
126+ $1.9962 $251.5212
168+ $1.7897 $300.6696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess