EN
  • EN
  • DE

INA240A2EDRQ1

Part No INA240A2EDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INA240-Q1 - AEC-Q100, 80V, HIGH / Current Sense Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Bulk
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2V/µs
-3db Bandwidth 400 kHz
Current - Input Bias 90 µA
Voltage - Input Offset 5 µV
Current - Supply 1.8mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Other Names 2156-INA240A2EDRQ1-296
Standard Package 1
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1260447-INA240A2EDRQ1
Ultra Librarian 3D Model Ultra Librarian INA240A2EDRQ1 CAD Model

Description

Product Overview: INA240A2EDRQ1 from Texas Instruments

The INA240A2EDRQ1 is a state-of-the-art automotive-grade current sense amplifier designed by Texas Instruments (TI) to cater to the demanding requirements of modern vehicle electronics. This precision amplifier is particularly well-suited for applications that require accurate, high-speed current measurement, such as motor control, battery management systems, and power monitoring in automotive environments.

Key Features

  • High Accuracy: The INA240A2EDRQ1 boasts a low offset voltage and gain error, ensuring precise current measurement for the effective management of power within automotive systems.
  • Wide Common-Mode Range: Capable of handling a common-mode voltage range from -4V to +80V, this amplifier is designed to perform reliably in the electrically noisy environment of a vehicle.
  • Enhanced Safety Features: The device includes a fault output pin that signals overcurrent conditions, as well as other faults, which is critical for safety-critical systems.
  • High Bandwidth: With a bandwidth of 400 kHz, the INA240A2EDRQ1 can accurately track fast-changing currents, making it ideal for dynamic load conditions.
  • Low Quiescent Current: The device's low power consumption is a significant advantage for battery-powered applications, helping to extend the lifetime of the vehicle's battery.
  • Robust Design: The INA240A2EDRQ1 is designed to withstand the harsh conditions of automotive applications, including the ability to operate over a wide temperature range of -40°C to +125°C.

Applications

The INA240A2EDRQ1 is suitable for a variety of automotive applications, including:

  • Electric and hybrid electric vehicle (EV/HEV) battery management
  • Electronic power steering
  • DC/DC converters
  • Power supplies for infotainment and telematics systems

TI's INA240A2EDRQ1 is available in a compact, surface-mount package that is optimized for space-constrained applications. Its enhanced performance characteristics and robust design make it an excellent choice for automotive engineers looking to improve the reliability and efficiency of their power management systems.

Overall, the INA240A2EDRQ1 represents TI's commitment to providing high-quality, reliable components for the automotive industry, ensuring that vehicles operate safely and efficiently in a wide range of conditions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3273 $50.6184
20+ $5.1917 $103.8340
30+ $5.0294 $150.8820
42+ $4.8672 $204.4224
54+ $4.7050 $254.0700
72+ $4.2182 $303.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess