EN
  • EN
  • DE

INA239AIDGST

Part No INA239AIDGST
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP / Current Sense Amplifier 1 Circuit 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Amplifier Type Current Sense
Number of Circuits 1
Current - Input Bias 100 nA
Voltage - Input Offset 1.5 µV
Current - Supply 640µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Other Names 296-INA239AIDGSTTR
Standard Package 250
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260463-INA239AIDGST
Ultra Librarian 3D Model Ultra Librarian INA239AIDGST CAD Model

Description

Product Overview: INA239AIDGST from Texas Instruments

The INA239AIDGST is a highly precise, bidirectional current sense amplifier from Texas Instruments (TI), renowned for its exceptional performance in power monitoring applications. Encased in an 8-pin MSOP (DGST) package, this device is part of TI's extensive portfolio of industry-leading semiconductor products, designed to meet the rigorous demands of modern electronic systems.

Key Features

  • High Accuracy: The INA239AIDGST boasts an exceptional accuracy level, making it ideal for applications that require precise current measurement.
  • Wide Common-Mode Range: With a common-mode voltage range of -0.2V to +85V, this current sense amplifier is versatile and can be used in various applications, including those with higher voltage requirements.
  • Low Offset: The device offers a low voltage offset, which enhances the accuracy of current measurements by minimizing error.
  • High Bandwidth: It features a bandwidth of 1 MHz, enabling the amplifier to respond quickly to changes in current, making it suitable for fast-switching applications.
  • Digital Interface: The INA239AIDGST includes an I2C-compatible interface that allows for easy communication with microcontrollers and other digital systems.
  • Multiple Gain Options: Users can select from multiple gain options, providing flexibility and ease of integration into various designs and applications.

Applications

The INA239AIDGST is widely used in a range of applications where accurate current measurement is critical. These include:

  • Power management systems
  • Battery chargers
  • Portable devices
  • Telecommunication equipment
  • Computing devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The INA239AIDGST is built to the highest standards, ensuring reliability and performance in even the most demanding environments. Whether used in industrial, automotive, or consumer electronics, this current sense amplifier is designed to provide accurate monitoring and help optimize system performance.

For engineers and designers seeking a dependable solution for current sensing, the INA239AIDGST from Texas Instruments offers a blend of precision, versatility, and reliability that is hard to match.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4850 $53.8200
28+ $3.6800 $103.0400
43+ $3.5650 $153.2950
58+ $3.4500 $200.1000
75+ $3.3350 $250.1250
101+ $2.9900 $301.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess