EN
  • EN
  • DE

INA230AIRGT

Part No INA230AIRGT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 753666-INA230AIRGT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA230AIRGT CAD Model

Description

Product Overview: INA230AIRGT

The INA230AIRGT is a precision current-shunt and power monitor with an I2C-compatible interface from Texas Instruments. Designed to offer industry-leading performance, this device provides precise measurement of both power and current directly over a serial interface. The INA230AIRGT is perfect for applications requiring high-accuracy power consumption data, such as power management systems in portable devices, battery chargers, and energy monitoring systems.

Key Features

  • High Accuracy: The INA230AIRGT boasts a high-accuracy current-sensing capability, making it ideal for precise current measurement tasks. It can measure voltage across a shunt resistor with a precision of 1% maximum error over the temperature range.
  • Wide Common-Mode Range: With a common-mode voltage range of 0 to 28V, this device is suitable for various applications, including those involving high-side current sensing.
  • Programmable Calibration: Users can calibrate the INA230AIRGT to optimize performance for shunt resistors of various values and operating conditions.
  • Integrated Power Calculation: The device can calculate power on-chip, providing power data alongside current measurements, thus reducing the load on the host processor.
  • Configurable Averaging Options: It offers multiple averaging options which can be configured to optimize performance for specific application requirements.
  • I2C Interface: The I2C-compatible interface facilitates easy integration into existing bus systems and allows for up to 16 devices on the same bus with unique addresses.

Applications

The INA230AIRGT is versatile and can be used in a wide array of applications. It is particularly useful in:

  • Server and telecom power supplies
  • Battery management systems
  • Power management for consumer and portable electronics
  • Energy monitoring and management systems

Package and Reliability

This device comes in a VQFN (RGY) 16-pin package, offering a compact footprint for space-constrained applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, the INA230AIRGT is built to meet high standards of quality and reliability.

For designers and engineers looking for a robust and precise current and power monitoring solution, the INA230AIRGT provides a high-quality option backed by Texas Instruments' reputation for performance and dependability.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6603 $52.8240
165+ $0.6186 $102.0690
255+ $0.5977 $152.4135
360+ $0.5559 $200.1240
470+ $0.5350 $251.4500
585+ $0.5141 $300.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,790 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess