EN
  • EN
  • DE

INA225AQDGKRQ1

Part No INA225AQDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8VSSOP / High-Speed Current-Shunt Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High-Side
Voltage - Input 2.7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Part Number Series INA225
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810528-INA225AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian INA225AQDGKRQ1 CAD Model

Description

The INA225AQDGKRQ1 is a precision current-sense amplifier that is part of Texas Instruments' automotive-qualified product offerings. This device is designed for high-accuracy current measurement in a variety of automotive and industrial applications, including motor control, battery management, and power-supply monitoring.

Key Features

  • High Accuracy: The INA225AQDGKRQ1 provides a high level of precision with a maximum offset voltage of 100 µV and a gain error of only 0.1%. This ensures reliable current sensing for critical applications.
  • Wide Common-Mode Range: Capable of handling common-mode voltages from -14V to +80V, this amplifier is suitable for both low-side and high-side current sensing in systems with high voltage swings.
  • Multiple Gain Options: The device is available in four fixed-gain versions (25 V/V, 50 V/V, 100 V/V, and 200 V/V), allowing designers to select the appropriate gain level for their specific application requirements.
  • Low Quiescent Current: With a typical quiescent current of 100 µA, the INA225AQDGKRQ1 is optimized for energy-efficient operation, which is crucial for battery-powered and energy-conscious systems.
  • Robust Design: The device is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, and is specified for operation from -40°C to +125°C, making it reliable in harsh environments.

Package and Availability

The INA225AQDGKRQ1 is offered in a compact VSSOP-8 (DGK) package, which is ideal for space-constrained applications. The small footprint of the package allows for a more efficient use of board space without compromising performance.

Applications

  • Automotive battery monitoring
  • Motor control systems
  • Power management
  • Overcurrent protection
  • Portable electronics

In summary, the INA225AQDGKRQ1 from Texas Instruments is a versatile and precise current-sense amplifier that meets the stringent requirements of automotive and industrial applications. Its high accuracy, wide common-mode range, and robust design make it an ideal choice for engineers looking to implement reliable current-sensing solutions in their designs.

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1796 $51.7960
21+ $4.8518 $101.8878
32+ $4.6879 $150.0128
46+ $4.3600 $200.5600
60+ $4.1961 $251.7660
75+ $4.0322 $302.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess