The INA220AIDGST is a high-precision current shunt and power monitor with an I2C-compatible interface. Produced by Texas Instruments, this device offers industry-leading performance for system-side current sensing in servers, telecom equipment, and other sophisticated electronic systems.
Key Features
- Wide Common-Mode Range: The INA220AIDGST operates over a wide common-mode voltage range of 0 to +26V, making it suitable for a variety of applications, including those with high-side power supply voltages.
- High Accuracy: With its precision calibration, the device provides accurate current and power measurements, which are crucial for system performance and energy efficiency.
- Programmable Calibration Value: Users can program the calibration value to optimize the device's performance for various shunt resistor values and applications.
- Configurable Averaging Options: The INA220AIDGST offers multiple averaging options, allowing users to optimize the device for noise reduction and response time as per their application needs.
- Digital Interface: The I2C-compatible interface facilitates easy integration into the system and supports both standard and fast mode communications.
Applications
The INA220AIDGST is ideal for a range of applications, including:
- Power management in servers and telecom equipment
- Battery chargers and management systems
- Power supply monitoring
- Portable instrumentation
- Consumer electronics
Technical Specifications
- Supply Voltage: 3.0V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Package: VSSOP-10
- Resolution: Up to 16 bits for current and power measurements
In conclusion, the INA220AIDGST from Texas Instruments is a versatile and precise power monitoring solution that enhances the reliability and efficiency of electronic systems. Its ease of use, coupled with its powerful features, makes it an essential component for a wide array of power-sensitive applications.