EN
  • EN
  • DE

INA2191A3IYBJR

Part No INA2191A3IYBJR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 2 CIRCUIT 12DSBGA / Current Sense Amplifier 2 Circuit Rail-to-Rail 12-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 35 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 2.5 µV
Current - Supply 86µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 12-WFBGA, DSBGA
Supplier Device Package 12-DSBGA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA2191A3IYBJRTR,296-INA2191A3IYBJRDKR,296-INA2191A3IYBJRCT
Standard Package 3,000
Win Source Part Number 1149780-INA2191A3IYBJR
Ultra Librarian 3D Model Ultra Librarian INA2191A3IYBJR CAD Model

Description

Product Overview: INA2191A3IYBJR from Texas Instruments

The INA2191A3IYBJR is a high-precision, bidirectional, current-sense amplifier from Texas Instruments, designed to monitor both shunt voltage drop and bus supply voltage with exceptional accuracy and resolution. This device is particularly suitable for applications that require precise current measurement and operational efficiency, such as power management systems, battery chargers, and energy monitoring.

Key Features

  • High Accuracy: The INA2191A3IYBJR offers a maximum offset voltage of only 100 µV, which allows for highly accurate current measurements.
  • Wide Common-Mode Voltage Range: The device supports a common-mode voltage range from -0.3V to +26V, enabling its use in a variety of systems with different voltage levels.
  • Programmable Calibration: Users can calibrate the INA2191A3IYBJR to optimize the accuracy for specific current ranges, enhancing the precision of current sensing in their applications.
  • Digital Interface: The device features an I2C-compatible interface, allowing for easy communication with microcontrollers and other digital systems.
  • Multiple Addressing Options: It supports up to 16 distinct I2C addresses, facilitating the use of multiple devices on the same I2C bus without address conflicts.
  • High-Side or Low-Side Sensing: The INA2191A3IYBJR can be used for high-side or low-side current sensing, providing design flexibility.

Applications

The INA2191A3IYBJR is versatile and can be integrated into a wide range of applications. Some common use cases include:

  • Server and telecom power supplies
  • Battery management systems
  • Power monitoring for consumer electronics
  • Industrial automation systems
  • Portable instrumentation

Package and Quality

Encased in a compact, surface-mount package, the INA2191A3IYBJR is designed for space-constrained applications. Texas Instruments ensures high-quality standards, making this product reliable for critical and demanding environments.

With its robust feature set and the reputation of Texas Instruments for producing durable and high-performance components, the INA2191A3IYBJR stands out as an excellent choice for designers and engineers looking to enhance the current sensing capabilities of their systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4625 $57.3125
11+ $9.4052 $103.4572
17+ $9.1113 $154.8921
23+ $8.8173 $202.7979
30+ $8.5234 $255.7020
40+ $7.6417 $305.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,851 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess