EN
  • EN
  • DE

INA2181A4QDGSRQ1

Part No INA2181A4QDGSRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 2 CIRCUIT 10VSSOP / Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 105 kHz
-3db Bandwidth 105 kHz
Current - Input Bias 75 µA
Voltage - Input Offset 100 µV
Current - Supply 356µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number INA2181
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51169-2,296-51169-1,INA2181A4QDGSRQ1-ND,296-51169-6
Standard Package 2,500
Win Source Part Number 1319527-INA2181A4QDGSRQ1
Ultra Librarian 3D Model Ultra Librarian INA2181A4QDGSRQ1 CAD Model

Description

Product Overview: INA2181A4QDGSRQ1 by Texas Instruments

The INA2181A4QDGSRQ1 is a high-precision, automotive-grade, dual-channel current-sense amplifier from Texas Instruments, designed to offer industry-leading performance for power management applications. This advanced component is specifically tailored to meet the stringent requirements of the automotive industry, making it an ideal choice for a variety of applications such as motor control, battery management, and power-supply monitoring in modern vehicles.

Key Features

  • High Accuracy: The INA2181A4QDGSRQ1 boasts a low offset voltage and zero-drift architecture, ensuring high accuracy in current measurements over time and temperature variations.
  • Dual-Channel: With two independent channels, this device can monitor two separate current paths simultaneously, providing flexibility and reducing system complexity.
  • Wide Common-Mode Range: The amplifier operates over a wide common-mode voltage range, accommodating a variety of battery chemistries and configurations.
  • Low Power Consumption: Designed with power efficiency in mind, it features a quiescent current that is optimal for battery-powered applications.
  • Automotive-Qualified: As a Q1 device, the INA2181A4QDGSRQ1 meets the rigorous AEC-Q100 standards for automotive reliability and performance.

Applications

  • Electric and Hybrid Electric Vehicle Systems
  • Battery Management Systems
  • Motor Control Units
  • Power Supply Monitoring

Technical Specifications

The INA2181A4QDGSRQ1 is provided in a compact VSSOP-10 package, allowing for space-saving PCB designs. It supports a wide supply voltage range, typically from 2.7V to 5.5V, and features a bandwidth of up to 350 kHz, enabling it to handle high-speed signals. The operating temperature range of -40°C to +125°C ensures reliable performance under extreme automotive conditions.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The INA2181A4QDGSRQ1 comes with TI's robust technical support and comprehensive documentation, making design-in processes straightforward. Additionally, TI provides a variety of development tools and software to accelerate the design cycle and help engineers bring their products to market faster.

With its precise measurement capabilities, robust design, and automotive-grade certification, the INA2181A4QDGSRQ1 from Texas Instruments stands out as a superior choice for current sensing in critical automotive applications.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7218 $50.5260
170+ $0.5923 $100.6910
265+ $0.5738 $152.0570
365+ $0.5553 $202.6845
470+ $0.5368 $252.2960
625+ $0.4812 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161,219 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess