Product Overview: INA215AIDCKR
The INA215AIDCKR is a high-precision current sense amplifier from Texas Instruments, designed to provide accurate current measurement across a wide range of applications. This amplifier is part of TI's industry-leading portfolio of current sense amplifiers that are essential for power management solutions where efficiency and accuracy are paramount.
Key Features
- High Accuracy: The INA215AIDCKR offers a high level of precision, making it suitable for critical applications where current measurement errors must be minimized.
- Low Offset Voltage: It features a low input offset voltage, which reduces error in current measurements and improves overall system performance.
- Wide Common-Mode Range: The device supports a wide common-mode voltage range, accommodating a variety of voltage levels in different systems without compromising accuracy.
- Single Supply Operation: It operates from a single power supply, simplifying the power design and reducing the component count in the system.
- SC-70 Packaging: The INA215AIDCKR comes in a small SC-70 package, making it an excellent choice for space-constrained applications.
Applications
The INA215AIDCKR is versatile and can be used in a wide array of applications. These include, but are not limited to:
- Power management systems
- Battery chargers
- Portable devices
- Energy management
- Overcurrent protection circuits
Technical Specifications
Some of the technical specifications that highlight the performance of the INA215AIDCKR include:
- Supply Voltage Range: 2.7V to 26V
- Common-Mode Voltage Range: -0.3V to +26V
- Offset Voltage: 250 µV (max)
- Gain Error: ±0.5% (max)
- Bandwidth: 350 kHz (typ)
- Operating Temperature Range: -40°C to +125°C
In summary, the INA215AIDCKR from Texas Instruments is a reliable and precise current sense amplifier that can be integrated into a multitude of electronic systems to enhance their power management capabilities. Its compact size, high accuracy, and robustness make it an ideal choice for designers looking to optimize the performance and efficiency of their applications.