EN
  • EN
  • DE

INA214CIRSWR

Part No INA214CIRSWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10UQFN / Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.4V/µs
Gain Bandwidth Product 30 kHz
Current - Input Bias 28 µA
Voltage - Input Offset 1 µV
Current - Supply 65µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-UFQFN
Supplier Device Package 10-UQFN (1.8x1.4)
Base Product Number INA214
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number INA214CIRSWR-ND,296-51150-6,296-51150-1,296-51150-2
Standard Package 3,000
Win Source Part Number 1319775-INA214CIRSWR
Ultra Librarian 3D Model Ultra Librarian INA214CIRSWR CAD Model

Description

The INA214CIRSWR is a high-precision, bidirectional current-sense amplifier from Texas Instruments, designed to monitor both charging and discharging currents in battery-powered applications. This device is part of TI’s industry-leading portfolio of current sense amplifiers that offer a range of performance for a variety of system needs.

Key Features

  • High Accuracy: The INA214CIRSWR offers a high level of precision with a low offset voltage, making it suitable for measuring small differential voltages across shunt resistors.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range, which is essential for applications with varying battery voltages and in systems that experience large ground potential differences.
  • Low Power Consumption: Designed for battery-operated systems, it features a low quiescent current that helps to maximize battery life.
  • Multiple Gain Options: Available in several fixed-gain versions, the INA214CIRSWR allows designers to choose the appropriate gain level for their specific application requirements.
  • Small Package Size: The device is available in a compact UQFN-10 package, which is ideal for space-constrained applications.

Applications

The INA214CIRSWR is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Battery Management Systems
  • Power Management
  • Overcurrent Protection
  • Automotive Systems

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Common-Mode Voltage Range -0.3V to +26V
Quiescent Current 220 µA (typical)
Operating Temperature Range -40°C to +125°C
Package Type UQFN-10

With its robust feature set and high accuracy, the INA214CIRSWR from Texas Instruments is an excellent choice for designers looking to improve the safety and efficiency of their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9110 $50.1050
135+ $0.7475 $100.9125
210+ $0.7242 $152.0820
290+ $0.7008 $203.2320
370+ $0.6774 $250.6380
495+ $0.6074 $300.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,118 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess