The INA2126UA/2K5E4 from Texas Instruments is a high-performance, precision instrumentation amplifier that offers a wide range of features designed to meet the needs of a diverse array of applications.
- This product is a: dual, low power, high accuracy, and high common-mode voltage instrumentation amplifier that is characterized by its precision and versatility.
- Comes in a: 16-SOIC (Small Outline Integrated Circuit) package
- Has a wide supply range of: 2.7V to 36V
- Temperature range of: -40°C to 85°C
- Has a high common-mode rejection ratio (CMRR) of: 120dB.
- Significant feature: low offset voltage, which is as low as 50µV.
- Has a: high input impedance
- Has a: low quiescent current
- Designed for a wide range of applications including: industrial process control, precision data acquisition, test and measurement equipment, medical equipment, and automotive systems.