Product Overview: INA210BIRSWR by Texas Instruments
The INA210BIRSWR is a high-precision current shunt monitor from Texas Instruments (TI), designed to measure voltage across shunts at common-mode voltages from -0.3V to 26V, independent of the supply voltage. This particular component is part of TI's INA210 series, which are known for their accuracy and low power consumption, making them ideal for power management applications in a wide range of electronic devices.
Key Features
- High Accuracy: The INA210BIRSWR offers an impressive accuracy level, which is crucial for sensitive applications where precise current measurement is necessary.
- Wide Common-Mode Range: With a common-mode range of -0.3V to 26V, this device can handle a broad spectrum of voltage levels, providing flexibility in various circuit configurations.
- Low Quiescent Current: It has a low quiescent current, which makes it suitable for battery-powered devices where power efficiency is a priority.
- Gain Options: This device comes with a fixed gain of 200V/V, allowing for a straightforward implementation without the need for external gain-setting components.
- Small Footprint: The INA210BIRSWR is available in a compact UQFN-10 package, which is advantageous for space-constrained applications.
Applications
The INA210BIRSWR is versatile and can be used in a variety of applications, including:
- Battery chargers and management systems
- Power management for consumer electronics
- Portable and wearable devices
- Energy management and monitoring systems
- Automotive systems
Technical Specifications
Some of the key technical specifications of the INA210BIRSWR include:
- Supply Voltage: 2.7V to 26V
- Operating Temperature Range: -40°C to +125°C
- Output Voltage Ratio: 200V/V
- Package Type: UQFN-10
Conclusion
The INA210BIRSWR from Texas Instruments stands out as a reliable and precise current shunt monitor, suitable for a wide array of applications where current monitoring with high accuracy is required. Its low power consumption, wide common-mode range, and compact size make it an excellent choice for designers looking to optimize their power management systems.