EN
  • EN
  • DE

INA207AIPWR

Part No INA207AIPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Monitor Regulator High-Side 1mA 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name INA207
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number INA207AIPWRG4, 296-42339-6, 296-42339-2, 296-42339-1, -296-42339-1-ND, INA207AIPWR-ND, INA207AIPWRG4-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874584-INA207AIPWR
Ultra Librarian 3D Model Ultra Librarian INA207AIPWR CAD Model

Description

Product Overview: INA207AIPWR by Texas Instruments

The INA207AIPWR is a precision current shunt and power monitor with an I2C interface brought to you by Texas Instruments, a leader in semiconductor solutions. This device is designed to provide high-accuracy measurements of both the voltage across a shunt resistor and the shunt resistor current, allowing for precise power monitoring in a wide range of applications.

With an input common-mode voltage range of 0 to 26V, the INA207AIPWR is suitable for many different systems, including those with higher voltage rails. It offers a wide temperature range of -40°C to +125°C, ensuring reliable operation across various environmental conditions. The device's current sensing range is configurable, allowing for great flexibility in different applications and systems.

The INA207AIPWR boasts a high level of precision with a maximum offset voltage of ±80 µV and a gain error of only ±0.1%. This level of accuracy ensures that the power measurements are reliable and consistent, which is crucial for managing and optimizing power in complex electronic systems. The device's 16-bit delta-sigma ADC provides fine resolution, enabling the detection of small changes in power consumption.

Integration with an I2C interface allows for easy communication with microcontrollers and other digital systems. The INA207AIPWR supports standard, fast, and high-speed I2C modes, making it versatile for different communication requirements. Additionally, the device features programmable calibration value, conversion times, and averaging, which can be tailored to the needs of specific applications.

Available in a small TSSOP-16 package, the INA207AIPWR is designed for space-constrained applications. Its compact form factor makes it an excellent choice for portable devices, power management systems, and any application where space is at a premium but performance cannot be compromised.

Overall, the INA207AIPWR from Texas Instruments is an essential component for designers looking to integrate precise power and current monitoring capabilities into their systems. Its high accuracy, flexibility, and ease of use make it an ideal choice for a broad range of applications.

You May Also Be Interested in

ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9344 $51.1472
31+ $3.2283 $100.0773
48+ $3.1274 $150.1152
67+ $3.0265 $202.7755
86+ $2.9256 $251.6016
115+ $2.6230 $301.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess