EN
  • EN
  • DE

INA191A2IYFDR

Part No INA191A2IYFDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 6DSBGA / Current Sense Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.17x0.77)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 37 kHz
Current - Input Bias 100 pA
Voltage - Input Offset 2.5 µV
Current - Supply 43µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA (1.17x0.77)
Base Product Number INA191
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-INA191A2IYFDRCT,296-INA191A2IYFDRDKR,296-INA191A2IYFDRTR
Standard Package 3,000
Win Source Part Number 1166147-INA191A2IYFDR
Ultra Librarian 3D Model Ultra Librarian INA191A2IYFDR CAD Model

Description

Overview of Texas Instruments INA191A2IYFDR

The INA191A2IYFDR is a current-sense amplifier from Texas Instruments, designed to offer high precision, low power consumption, and ease of use for a wide range of applications. This device is part of the INA191 family and is particularly well-suited for monitoring shunt resistors and providing accurate current measurements in both consumer and industrial electronics.

Key Features

  • High Accuracy: The INA191A2IYFDR boasts a low offset voltage that allows for precise current measurement, which is critical for efficient power management in electronic systems.
  • Wide Common-Mode Range: This amplifier can operate over a wide input common-mode voltage range, making it versatile for various systems that require current monitoring across different voltage levels.
  • Low Power Consumption: With an emphasis on energy efficiency, this device is designed to operate with minimal power draw, thereby preserving battery life in portable applications.
  • Variable Gain Options: The product offers a selection of gain options, enabling customization to match the sensitivity requirements of different monitoring tasks.
  • Robust Design: The INA191A2IYFDR is built to withstand the rigors of industrial environments, providing reliable performance under challenging conditions.

Applications

The versatility of the INA191A2IYFDR makes it suitable for a broad range of applications, including:

  • Power management systems
  • Battery chargers
  • Overcurrent protection circuits
  • Portable devices
  • Automotive systems
  • Telecommunications equipment

Technical Specifications

The INA191A2IYFDR operates with a supply voltage range from 2.7V to 5.5V and features a quiescent current of just 260 µA, contributing to its low power profile. It is available in a small, leaded package that makes it easy to integrate into various circuit designs.

Quality and Support

As with all Texas Instruments products, the INA191A2IYFDR is backed by the company's commitment to high quality and reliability. Technical support and comprehensive documentation are available to assist designers in integrating this current-sense amplifier into their projects, ensuring a smooth design process and successful implementation.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5124 $50.2480
49+ $2.0615 $101.0135
76+ $1.9971 $151.7796
104+ $1.9327 $201.0008
134+ $1.8682 $250.3388
180+ $1.6750 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,556 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess