EN
  • EN
  • DE

INA186A1IYFDR

Part No INA186A1IYFDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 6DSBGA / Current Sense Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.17x0.77)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 45 kHz
Current - Input Bias 500 nA
Voltage - Input Offset 3 µV
Current - Supply 48µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA (1.17x0.77)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA186A1IYFDRCT,296-INA186A1IYFDRTR,296-INA186A1IYFDRDKR
Standard Package 3,000
Win Source Part Number 1319812-INA186A1IYFDR
Ultra Librarian 3D Model Ultra Librarian INA186A1IYFDR CAD Model

Description

Product Overview: INA186A1IYFDR by Texas Instruments

The INA186A1IYFDR is a precision, low-power, current-sense amplifier from Texas Instruments, designed to provide accurate current measurement for a wide range of applications. This high-quality component is part of the industry-leading INA186 family, known for its reliability and performance in current-sensing solutions.

Key Features

  • High Accuracy: The INA186A1IYFDR offers a gain error of only ±0.1% (max), ensuring precise current measurement for critical applications.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -0.2V to +26V, making it versatile for various systems with different voltage levels.
  • Low Quiescent Current: With a quiescent current of only 260 µA (typical), this current-sense amplifier is ideal for power-sensitive applications.
  • Adjustable Gain: The device features an adjustable gain set by external resistors, allowing customization for specific application needs.
  • High Bandwidth: It offers a bandwidth of up to 350 kHz, which is suitable for fast current-sensing applications.

Applications

The INA186A1IYFDR is designed for a variety of applications across different industries. It is particularly well-suited for:

  • Power management in consumer electronics
  • Overcurrent protection circuits
  • Battery chargers and management systems
  • Automotive and industrial monitoring systems

Package and Quality

This current-sense amplifier is offered in a compact 6-pin SOT-23 package, which is suitable for space-constrained applications. The INA186A1IYFDR is also supported by Texas Instruments' commitment to quality, ensuring high reliability and performance consistent with industry standards.

Design Support

Texas Instruments provides extensive design support for the INA186A1IYFDR, including application notes, reference designs, and simulation tools. These resources help designers to reduce development time and ensure a smooth integration process into their projects.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0676 $53.3800
115+ $0.8760 $100.7400
180+ $0.8487 $152.7660
245+ $0.8213 $201.2185
315+ $0.7939 $250.0785
425+ $0.7118 $302.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess