EN
  • EN
  • DE

INA186A1IDDFR

Part No INA186A1IDDFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-8 / Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 45 kHz
Current - Input Bias 500 pA
Voltage - Input Offset 3 µV
Current - Supply 48µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number INA186
Other Names 296-INA186A1IDDFRTR,296-INA186A1IDDFRDKR,296-INA186A1IDDFRCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260431-INA186A1IDDFR
Ultra Librarian 3D Model Ultra Librarian INA186A1IDDFR CAD Model

Description

Product Overview: INA186A1IDDFR

The INA186A1IDDFR is a precision, low-power, current-sense amplifier from Texas Instruments, designed to provide accurate current measurement for a wide range of applications. This device is part of the INA186 family, which is known for its high accuracy and performance in current sensing solutions.

Key Features

  • High Accuracy: The INA186 offers a low offset voltage and zero-drift architecture, which ensures high-precision over time and temperature variations.
  • Wide Common-Mode Range: It supports a common-mode voltage range from -0.2V to +26V, which allows for versatile use in systems subjected to varying voltage levels.
  • Low Quiescent Current: With a quiescent current of only 260 µA, this current-sense amplifier is suitable for power-sensitive applications.
  • Adjustable Gain: The device offers an adjustable gain set by external resistors, giving designers flexibility to tailor the amplifier to specific requirements.
  • Multiple Gain Options: The INA186 is available in multiple gain options, providing a range of sensitivity levels for different current measurement scenarios.

Applications

The INA186A1IDDFR is ideal for a variety of applications, including but not limited to:

  • Power management in portable devices
  • Battery chargers and monitoring
  • Overcurrent protection circuits
  • Automotive and industrial systems
  • Energy metering and power supply control

Package and Quality

This current-sense amplifier comes in a compact 6-pin SOT-23 package, which is suitable for space-constrained applications. The INA186A1IDDFR is also characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Conclusion

The INA186A1IDDFR by Texas Instruments is a versatile and reliable choice for designers looking to implement current sensing in their systems. Its high accuracy, low power consumption, and flexible gain options make it a top contender for applications requiring precise current measurement.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7867 $51.1355
155+ $0.6455 $100.0525
240+ $0.6253 $150.0720
335+ $0.6051 $202.7085
430+ $0.5850 $251.5500
575+ $0.5245 $301.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess