SN74LV132ANS Quad NAND Gate with Schmitt-Trigger Inputs
The SN74LV132ANS from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate with Schmitt-trigger inputs that belongs to the 74LV family. This integrated circuit is designed to operate from a 2 V to 5.5 V VCC supply, making it ideal for a wide range of applications, including battery-powered devices, portable electronics, and systems that require low-voltage operation.
Key Features:
- Logic Type: Quadruple 2-Input Positive-NAND Gates with Schmitt-Trigger Inputs
- Operating Voltage Range: 2 V to 5.5 V
- Output Drive Capability: Can drive up to 8 LSTTL loads
- Schmitt-Trigger Action: Provides noise immunity and allows slow input transition
- Package: 14-Pin SOIC (SN74LV132ANS)
- Temperature Range: -40°C to 85°C
The SN74LV132ANS is designed with Schmitt-trigger inputs to provide enhanced noise immunity and stability, making it suitable for use in environments with electrical noise or with input signals that rise and fall slowly. The hysteresis of the Schmitt-trigger action also enables the device to transform slowly changing input signals into sharply defined jitter-free output signals, enhancing the circuit's performance and reliability.
With its capability to drive up to 8 LSTTL loads, the SN74LV132ANS is highly versatile and can be used in various interfacing applications. Its low power consumption and wide operating voltage range make it an excellent choice for power-sensitive designs.
The device is available in a small-outline package (SOIC) which is suitable for space-constrained applications. The operating temperature range of -40°C to 85°C ensures that the device can perform reliably in a broad range of environmental conditions.
Whether you're designing consumer electronics, industrial control systems, or complex computing hardware, the SN74LV132ANS from Texas Instruments provides a reliable and efficient solution for your digital logic gate needs.