EN
  • EN
  • DE

INA185A2IDRLT

Part No INA185A2IDRLT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000460-INA185A2IDRLT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Amplifier Type Current Sense
Slew Rate 2V/µs
Gain Bandwidth Product 210 kHz
Current - Input Bias 75 µA
Voltage - Input Offset 25 µV
Current - Supply 200µA
Product Status Active
Base Product Number INA185
Ultra Librarian 3D Model Ultra Librarian INA185A2IDRLT CAD Model

Description

Product Overview: INA185A2IDRLT from Texas Instruments

The INA185A2IDRLT is a precision current sense amplifier designed by the renowned semiconductor manufacturer Texas Instruments (TI). This component is part of TI's INA185 series, which are bidirectional, zero-drift current shunt monitors that offer a wide input common-mode range and are specifically crafted to provide high accuracy and performance in a variety of applications.

Key Features

  • High Accuracy: The INA185A2IDRLT boasts a low offset voltage, which allows for precise current measurement, making it ideal for applications that demand high accuracy.
  • Wide Common-Mode Range: With an input common-mode range of -0.2 V to +26 V, this device is versatile and can be used in systems with varying voltage levels.
  • Quiescent Current: The low quiescent current of the INA185A2IDRLT ensures minimal power consumption, which is critical for power-sensitive applications.
  • Gain Options: Multiple gain options are available, providing flexibility in the design and allowing for a tailored approach to different use cases.
  • Zero-Drift Architecture: The zero-drift feature of this current sense amplifier guarantees stability over time and temperature, maintaining accuracy throughout the operation.

Applications

The INA185A2IDRLT is designed to be used in various applications, including but not limited to:

  • Power management systems
  • Battery chargers
  • Overcurrent protection circuits
  • Portable devices
  • Automotive systems

Package and Reliability

Encased in a small SOT-563 package, the INA185A2IDRLT is optimized for space-constrained applications. Its compact design does not compromise on reliability, as it is built to meet TI's high-quality standards, ensuring stable performance in a range of environmental conditions.

Conclusion

The INA185A2IDRLT from Texas Instruments is a high-precision current sense amplifier that offers a combination of accuracy, low power consumption, and versatility. Its robust design and zero-drift architecture make it an excellent choice for a wide array of applications where current monitoring is critical. With TI's reputation for quality and performance, this product is an ideal solution for designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7597 $53.1790
145+ $0.7117 $103.1965
220+ $0.6876 $151.2720
315+ $0.6395 $201.4425
410+ $0.6155 $252.3550
510+ $0.5915 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,260 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess