EN
  • EN
  • DE

INA185A2IDRLR

Part No INA185A2IDRLR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT563 / Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 210 kHz
Current - Input Bias 75 µA
Voltage - Input Offset 25 µV
Current - Supply 200µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number INA185
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA185A2IDRLRTR
Standard Package 4,000
Win Source Part Number 1319806-INA185A2IDRLR
Ultra Librarian 3D Model Ultra Librarian INA185A2IDRLR CAD Model

Description

Overview of Texas Instruments INA185A2IDRLR

The INA185A2IDRLR is a precision current-sense amplifier from Texas Instruments (TI), designed to offer industry-leading performance for monitoring current in a wide range of applications. This device is part of the INA185 series, which is renowned for its high accuracy, low offset voltage, and reduced power consumption, making it an ideal choice for power management systems that require precise current measurement.

Key Features

  • High Accuracy: The INA185A2IDRLR boasts a gain error of just ±0.1% (max) and an offset voltage of only 35 µV (max), ensuring precise current measurements for effective system control and feedback.
  • Wide Common-Mode Range: With a common-mode range from -0.2V to +26V, this amplifier is capable of operating in a variety of systems, including those with higher voltages, without sacrificing performance.
  • Low Power Consumption: Designed for energy-efficient applications, the device operates with a quiescent current of only 260 µA (typ), making it suitable for battery-powered and portable devices.
  • Multiple Gain Options: The INA185 series offers a range of gain options. The INA185A2IDRLR variant specifically provides a gain of 200V/V, enabling it to accommodate different current-sensing requirements.
  • Robust Construction: This current-sense amplifier is designed to withstand electromagnetic interference and is housed in a small SOT-563 package, which is ideal for space-constrained applications.

Applications

The INA185A2IDRLR is versatile and can be used in a variety of applications, including:

  • Power management systems
  • Battery chargers
  • Overcurrent protection circuits
  • Portable and wearable electronics
  • Automotive systems
  • Telecommunications equipment

Quality and Reliability

TI is known for its commitment to quality, and the INA185A2IDRLR is no exception. It is designed to meet the rigorous standards expected from industrial and automotive applications, ensuring reliable performance under various conditions. This product is RoHS compliant and is manufactured with the high standards of quality and reliability that customers have come to expect from Texas Instruments.

With its precision measurement capabilities and robust design, the INA185A2IDRLR from Texas Instruments is an excellent choice for any application requiring accurate current sensing.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2674 $50.6960
100+ $1.0399 $103.9900
150+ $1.0074 $151.1100
210+ $0.9749 $204.7290
270+ $0.9424 $254.4480
360+ $0.8449 $304.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,610 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess