Product Overview: Texas Instruments INA181A2IDBVT
The INA181A2IDBVT is a high-precision current sense amplifier from Texas Instruments, designed to provide a versatile solution for current monitoring in a wide range of applications. This device is part of the INA181 series, which is renowned for its accuracy, low power consumption, and ease of use. With its tiny SOT-23 package, the INA181A2IDBVT is particularly suitable for space-constrained applications where accurate current measurement is crucial.
Key Features
- High Accuracy: The INA181A2IDBVT offers a precision voltage output that is proportional to the current passing through the shunt resistor, ensuring high-accuracy current measurements.
- Low Offset Voltage: With a low input offset voltage, this current sense amplifier can detect very small voltage drops across the shunt resistor, enabling the measurement of low current levels with high precision.
- Wide Common-Mode Range: The device operates over a common-mode voltage range from -0.2 V to +26 V, making it suitable for both high-side and low-side current sensing in a variety of systems.
- Adjustable Gain: The INA181A2IDBVT features an adjustable gain set by external gain-setting resistors, providing flexibility to accommodate different current ranges and shunt resistor values.
- Low Quiescent Current: It has a low quiescent current, which minimizes power consumption and makes it ideal for battery-powered or energy-sensitive applications.
Applications
The INA181A2IDBVT is ideal for a multitude of applications that require precise current monitoring. These include, but are not limited to:
- Power management systems
- Battery chargers
- Overcurrent protection circuits
- Portable devices
- Automotive systems
Technical Specifications
- Package: SOT-23
- Gain Error (Max): ±0.5%
- Input Offset Voltage: 80 µV (max)
- Operating Temperature Range: -40°C to +125°C
- Supply Voltage: 2.7 V to 5.5 V
The INA181A2IDBVT from Texas Instruments is a top choice for engineers and designers looking for a reliable, high-performance current sense amplifier that delivers precise measurements in a compact form factor.