EN
  • EN
  • DE

INA168QPWRG4Q1

Part No INA168QPWRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description HIGH-SIDE MEASUREMENT CURRENT SHUNT MONITOR | IC CURRENT SHUNT MONITOR 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Parts Input Voltage (V) 2.7V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number INA168
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1185779-INA168QPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA168QPWRG4Q1 CAD Model

Description

Texas Instruments INA168QPWRG4Q1 - Automotive Current Output, Voltage Output Current Sense Amplifier

The Texas Instruments INA168QPWRG4Q1 is a high-quality, precision current-sense amplifier that is specifically designed for automotive applications. This device is part of Texas Instruments' extensive range of automotive-qualified products, ensuring reliability and performance in harsh automotive environments.

The INA168QPWRG4Q1 features a voltage output that accurately reflects the current passing through a shunt resistor. Its unique design allows for common-mode voltages that range from -16V to +80V, making it suitable for a wide variety of automotive applications, including battery management systems, motor control, and overcurrent protection.

The device offers a fixed gain of 20 V/V, which simplifies the process of reading current measurements across a shunt resistor. This fixed gain also contributes to the INA168QPWRG4Q1's high accuracy and stability, ensuring that the output voltage is a precise representation of the sensed current. With its ability to operate over a wide temperature range of -40°C to +125°C, the INA168QPWRG4Q1 is well-suited for the demanding thermal conditions of automotive applications.

The INA168QPWRG4Q1 comes in a compact TSSOP-8 (Thin Shrink Small Outline Package) that is ideal for space-constrained applications. Its small footprint allows for easy integration into a variety of automotive circuits without compromising on performance. Additionally, the device's power consumption is minimal, which is critical for battery-operated systems where power efficiency is of utmost importance.

Safety and reliability are paramount in automotive systems, and the INA168QPWRG4Q1 meets these requirements with its robust design and AEC-Q100 qualification. This qualification represents a standard of quality and reliability for automotive electronics, giving designers and engineers confidence in the device's performance in real-world automotive applications.

Overall, the INA168QPWRG4Q1 from Texas Instruments is an excellent choice for automotive engineers who need a reliable and accurate current-sense amplifier. Its combination of high-accuracy, wide common-mode voltage range, and automotive qualification make it a versatile and dependable component in any automotive electrical system.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess