EN
  • EN
  • DE

INA155U/2K5G4

Part No INA155U/2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 550KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 6.5 V/μs
-3db Bandwidth 550kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 1.7mA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 205181-INA155U/2K5G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA155U/2K5G4 CAD Model

Description

The INA155U/2K5G4 is a high-performance, precision instrumentation amplifier from Texas Instruments (TI), a renowned global semiconductor design and manufacturing company.

  • Common-Mode Rejection Ratio (CMRR): high.
  • Offset Voltage: low.
  • Supply Voltage Range: wide.
  • Input Protection: included.
  • Bandwidth: wide.
  • Package: compact, surface-mount.
  • Compliance: RoHS compliant.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6350 $51.8100
15+ $7.0852 $106.2780
22+ $6.8638 $151.0036
31+ $6.6424 $205.9144
39+ $6.4209 $250.4151
53+ $5.7567 $305.1051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,999 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess