EN
  • EN
  • DE

TLE4927CE6547HAMA1

Part No TLE4927CE6547HAMA1
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Switches (Solid State)
Description IC HALL EFFECT SENSOR SSO-3 / Hall Effect Sensor Automotive 3-Pin SSO Ammo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Series *
Win Source Part Number 796969-TLE4927CE6547HAMA1
Popularity Medium
Supply and Demand Status Balance
Family Name TLE4927C
Introduction Date December 11, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TLE4927CE6547HAMA1 CAD Model

Description

The TLE4927CE6547HAMA1 is a high-precision Hall-effect speed sensor manufactured by Infineon Technologies. It's designed for automotive applications, particularly in wheel speed sensing and crankshaft/camshaft position detection. This sensor provides accurate and reliable speed and position information to the engine control unit (ECU) and other vehicle systems.

Applications:

  • Wheel speed sensing in ABS (Anti-lock Braking System)
  • Crankshaft position detection in engine management systems
  • Camshaft position detection in engine management systems
  • Transmission speed sensing
  • Industrial speed sensing

Features:

  • Hall-Effect Sensor
  • High Precision
  • Digital Output Signal
  • Wide Operating Temperature Range
  • High Airgap Sensitivity
  • Short Circuit Protection
  • Reverse Polarity Protection
  • Small Package Size

Benefits:

  • Provides accurate and reliable speed and position information for critical vehicle systems.
  • Enhances vehicle safety by improving the performance of ABS and other safety features.
  • Optimizes engine performance and fuel efficiency.
  • Offers robust performance in harsh automotive environments.
  • Simplifies system design with its digital output and integrated protection features.

Additional Details:

The TLE4927CE6547HAMA1 uses the Hall effect principle to detect the presence and speed of rotating ferromagnetic targets, such as toothed wheels or magnetic encoders. The sensor outputs a digital signal whose frequency is proportional to the speed of the target. The high airgap sensitivity of the sensor allows it to operate reliably even with relatively large distances between the sensor and the target. The integrated short circuit and reverse polarity protection features protect the sensor from damage in the event of wiring errors or other electrical faults. The small package size of the sensor makes it easy to integrate into space-constrained automotive systems. The sensor is designed to operate over a wide temperature range, ensuring reliable performance in extreme weather conditions. To properly implement the TLE4927CE6547HAMA1, refer to the Infineon datasheet, which provides detailed information on the sensor's electrical characteristics, timing parameters, and application guidelines. Careful attention should be paid to the sensor's mounting and alignment to ensure optimal performance. The datasheet also recommends the use of appropriate filtering and signal conditioning techniques to minimize noise and interference.

You May Also Be Interested in

NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Infineon Technologies
Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess