EN
  • EN
  • DE

INA141U/2K5E4

Part No INA141U/2K5E4
Manufacturer Texas Instruments
Catalog Misc Products
Description Precision, Low Power, G = 10, 100 INSTRUMENTATION AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825879-INA141U/2K5E4
Ultra Librarian 3D Model Ultra Librarian INA141U/2K5E4 CAD Model

Description

Product Overview: INA141U/2K5E4

The INA141U/2K5E4 is a precision instrumentation amplifier designed by Texas Instruments, renowned for its high accuracy and low power consumption. This versatile component is ideal for a wide range of applications, including medical equipment, test equipment, and industrial process controls, where precise signal amplification is required.

Key Features

  • High Precision: The INA141U/2K5E4 offers excellent accuracy with a very low offset voltage and drift, ensuring that the signal integrity is maintained throughout the amplification process.
  • Low Power Consumption: With an emphasis on energy efficiency, this amplifier operates on low power, making it suitable for battery-powered devices and portable applications.
  • Wide Supply Range: It supports a wide supply voltage range, accommodating various power sources and allowing for flexible circuit design.
  • Single Resistor Gain Set: The gain of the INA141U/2K5E4 can be easily adjusted with a single external resistor, which simplifies the design and allows for quick adjustments to the gain settings.
  • Rail-to-Rail Output: The device features a rail-to-rail output which maximizes the dynamic range, especially useful in single-supply operations or when dealing with a wide range of input signals.

Applications

  • Medical instrumentation
  • Test and measurement systems
  • Data acquisition
  • Industrial process controls
  • Battery-powered devices

The INA141U/2K5E4 comes in a compact, surface-mount package, making it easy to integrate into various electronic systems without taking up significant board space. Its robust design ensures reliable performance even in harsh industrial environments. With its combination of precision, power efficiency, and versatility, the INA141U/2K5E4 from Texas Instruments stands out as a top choice for professionals seeking a high-quality instrumentation amplifier for their electronic designs.

For detailed specifications, application notes, and support documentation, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for further assistance with this product.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess