EN
  • EN
  • DE

INA137UA

Part No INA137UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO DIFF LINE RCVR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating ±4 V to 18 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 089515-INA137UA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Audio, Signal Processing
Ultra Librarian 3D Model Ultra Librarian INA137UA CAD Model

Description

The INA137UA is a high-quality, precision audio differential line receiver from Texas Instruments, a leading global semiconductor company.

  • Supply Range: ±2.25V to ±18V
  • Gain: 6dB
  • Common-Mode Rejection Ratio (CMRR): 94dB @ 60Hz
  • Slew Rate: 14V/µs
  • Bandwidth: 1.1MHz
  • Distortion: 0.0005% @ 1kHz
  • Noise: 8nV/√Hz @ 1kHz
  • Temperature Range: -40°C to +85°C

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess