EN
  • EN
  • DE

INA134UAG4

Part No INA134UAG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Differential Line eceivers, 0dB (G=1) 8-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 74 dB
Input Offset Voltage (Vos) 1 mV
Lead Free Yes
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 4 V
Min Operating Temperature -40 °C
Min Supply Voltage 8 V
Nominal Supply Current 2.4 mA
Number of Channels 1
Number of Elements 1
Number of Pins 8
Operating Supply Voltage 18 V
Packaging Rail/Tube
Quiescent Current 2.4 mA
Radiation Hardening No
Resistance 50 kΩ
RoHS Compliant
Slew Rate 14 V/µs
Voltage Gain 0 dB
Weight 75.891673 mg
Win Source Part Number 1065133-INA134UAG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian INA134UAG4 CAD Model

Description

Product Overview: INA134UAG4 from Texas Instruments

The INA134UAG4 is a high-quality audio differential line receiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to provide excellent audio performance, making it an ideal choice for professional audio applications and high-end consumer audio systems.

Key Features

  • High Performance: The INA134UAG4 boasts a wide bandwidth and low distortion, which ensures clear and accurate audio signal transmission.
  • Differential Input: With its differential input structure, the device is capable of rejecting common-mode noise, which is crucial for maintaining signal integrity in noisy environments.
  • Flexible Power Supply: It operates with a single power supply ranging from ±2.25V to ±18V or a dual power supply, providing versatility in various system configurations.
  • Low Noise: The device features a low-noise design, which minimizes background hiss and hum, thus preserving the original audio quality.
  • High Common-Mode Rejection Ratio (CMRR): With an impressive CMRR, it effectively minimizes the influence of unwanted common-mode signals.

Applications

The INA134UAG4 is suitable for a wide range of applications where audio quality is paramount. These include:

  • Professional Audio Mixing Consoles
  • Broadcast Equipment
  • Studio Equipment
  • High-End Consumer Audio Systems
  • Active Speakers and Monitors
  • Audio Interface Cards

Technical Specifications

The device features a differential input and output, and it can drive a 600-ohm load. It also includes an internal shutdown feature that can be used to reduce power consumption when the device is not in active use.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the INA134UAG4 is no exception. It is designed to meet the stringent requirements of the professional audio industry, ensuring long-term reliability and performance.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8228 $50.8104
44+ $2.3162 $101.9128
67+ $2.2438 $150.3346
93+ $2.1714 $201.9402
120+ $2.0991 $251.8920
160+ $1.8819 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess