EN
  • EN
  • DE

TLV431ACDBVRG4

Part No TLV431ACDBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±1%
Current - Cathode 80μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055177-TLV431ACDBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431ACDBVRG4 CAD Model

Description

Overview of Texas Instruments TLV431ACDBVRG4

The TLV431ACDBVRG4 is a precision low-voltage shunt voltage reference from Texas Instruments, offering excellent stability and accuracy for a wide range of applications. This semiconductor device is designed to operate as a low-voltage reference in mixed-signal environments that require a precise voltage determinant. Its small form factor and high reliability make it an ideal choice for space-constrained and critical applications.

Key Features

  • Adjustable Output Voltage: The TLV431ACDBVRG4 can be programmed from Vref up to 6V with two external resistors, providing flexibility for various design requirements.
  • Low Voltage Operation: It operates at a nominal reference voltage of 1.24V, which is suitable for systems that require a low operating voltage.
  • High Accuracy: The device offers a precision voltage reference with a typical temperature coefficient of only 6ppm/°C and initial accuracy of 0.5%.
  • Low Dynamic Impedance: Its low output impedance and the ability to source or sink current make it versatile for different circuit configurations.
  • Wide Operating Current Range: The TLV431ACDBVRG4 can operate from 1mA to 100mA, catering to a broad spectrum of applications.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to 85°C.
  • Small Package: The device is available in a DBVR package, which is a small SOT-23-5 package, minimizing the footprint on the PCB.

Applications

The TLV431ACDBVRG4 is versatile and can be used in various applications, including:

  • Portable and battery-powered electronics
  • Power supplies
  • Notebook computers
  • Data acquisition systems
  • Instrumentation
  • Consumer electronics

Conclusion

The Texas Instruments TLV431ACDBVRG4 is a highly accurate, low-voltage shunt voltage reference that offers designers a reliable and flexible solution for maintaining voltage precision in their circuits. Its small size, adjustable output voltage, and wide operating range make it a go-to component for engineers looking to optimize their power management and signal conditioning systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
395+ $0.2555 $100.9225
610+ $0.2469 $150.6090
875+ $0.2296 $200.9000
1,135+ $0.2210 $250.8350
1,415+ $0.2123 $300.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,350 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess