EN
  • EN
  • DE

INA125U

Part No INA125U
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INSTRUMENTATION AMPLIFIER WITH PRECISION VOLTAGE REFERENCE | IC INST AMP 1 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 0.2V/μs
-3db Bandwidth 150kHz
Current - Input Bias 10nA
Voltage - Input Offset 50μV
Supply Current 460μA
Current - Output / Channel 12mA
Supply Voltage , Single/Dual (±) 2.7V ~ 36V, ±1.35V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number INA125
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1185745-INA125U
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA125U CAD Model

Description

The INA125U is a precision instrumentation amplifier from Texas Instruments, designed for a wide range of applications requiring high accuracy and low power consumption. This versatile component is a perfect solution for professionals seeking reliable signal amplification in data acquisition systems, medical equipment, industrial process controls, and battery-powered devices.

Key Features

  • Integrated Precision Gain Resistor: The INA125U includes a precision gain resistor that is laser-trimmed for accurate gain settings. This feature simplifies the design process by reducing external component count and ensures consistent performance.
  • Low Power Consumption: With its low power requirements, the INA125U is ideal for battery-operated and portable applications, where power efficiency is critical.
  • Wide Supply Range: It operates over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V, providing flexibility in various supply environments.
  • High Common-Mode Rejection: The device boasts a high common-mode rejection ratio (CMRR) of 100 dB (G ≥ 10), which is essential for applications in noisy environments where common-mode noise needs to be minimized.

Applications

  • Medical instrumentation
  • Industrial process controls
  • Strain gauges and pressure sensors
  • Thermocouple amplifiers
  • Data acquisition systems

Technical Specifications

The INA125U features a user-settable gain with a single external resistor. The gain can be configured from 4 to 10,000, providing versatility in amplification levels. The device also offers a low offset voltage of 250 µV (max) and a low offset drift of 3 µV/°C (max), ensuring precision and stability over a range of temperatures.

Package and Quality

Offered in a standard 16-pin PDIP or SOIC package, the INA125U is designed for easy integration into a variety of circuit boards. Texas Instruments is known for its commitment to quality, and the INA125U is no exception, meeting stringent industry standards for performance and reliability.

With its combination of precision, low power, and ease of use, the INA125U from Texas Instruments stands out as a top choice for professionals requiring a high-quality instrumentation amplifier for their electronic designs.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess