EN
  • EN
  • DE

INA121UG4

Part No INA121UG4
Manufacturer Texas Instruments
Catalog OEM Souring
Description Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469077-INA121UG4
Manufacturer Texas Instruments
Package Tube
Product Status Obsolete
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.7 V/µs
-3db Bandwidth 5 kHz
Current - Input Bias 4pA
Voltage - Input Offset 200µV
Current - Supply 450µA
Current - Output / Channel 14mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian INA121UG4 CAD Model

Description

The INA121UG4 is a precision, low-power amplifier from Texas Instruments TI, designed to offer excellent accuracy and stability in a wide range of applications. This component is widely recognized for its ability to amplify small signals in the presence of high-noise environments, making it ideally suited for medical, instrumentation, and industrial applications. The INA121UG4 features a unique combination of low noise, low input bias current, and low power consumption, ensuring optimal performance in precision data acquisition systems. Its high accuracy and ease of use make it an ideal choice for developers seeking to enhance the performance of sensor interfaces, portable instrumentation, and other applications requiring high-quality signal amplification. With Texas Instruments' commitment to innovation and quality, the INA121UG4 represents a reliable and efficient solution for critical signal amplification needs.

You May Also Be Interested in

Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
Microcontroller IC
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess