EN
  • EN
  • DE

INA115AU/1K

Part No INA115AU/1K
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Instrumentation Amplifier 1 Circuit - 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name INA115
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number INA115AU/1K-NDR, INA115AU/1KE4, INA115AU/1KE4-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921167-INA115AU/1K
Ultra Librarian 3D Model Ultra Librarian INA115AU/1K CAD Model

Description

Product Overview: INA115AU/1K by Texas Instruments

The INA115AU/1K is a precision instrumentation amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance component is engineered to offer excellent accuracy and low noise in a wide range of applications, including medical instrumentation, industrial process controls, and battery-powered devices. The INA115AU/1K comes in a compact SOIC-14 package, making it suitable for space-constrained applications while still delivering the robust performance expected from Texas Instruments products.

Key Features and Benefits

  • High Precision: The INA115AU/1K boasts a high level of precision with a low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Wide Supply Range: It operates on a supply voltage range from 2.7V to 36V, or ±1.35V to ±18V, which allows for flexibility in both single-supply and split-supply applications.
  • Low Noise: The device features low noise density, which makes it an ideal choice for applications where signal integrity is paramount.
  • High Common-Mode Rejection Ratio (CMRR): With a high CMRR, the INA115AU/1K can effectively minimize the influence of unwanted common-mode signals, thus improving measurement accuracy.
  • Low Power Consumption: Its design is optimized for low power consumption, which is critical for battery-powered and portable applications.
  • Robust Design: The INA115AU/1K is designed to handle up to ±40V of common-mode voltage, providing reliability and protection in the presence of high common-mode signals.

Applications

The INA115AU/1K is versatile and can be used in a variety of applications such as:

  • Medical instrumentation like ECG and blood pressure monitors
  • Industrial process controls and monitoring systems
  • Strain gauges and load cells for weight and force measurement
  • Transducer amplifiers for temperature and pressure sensors
  • Battery-powered and portable equipment

This product from Texas Instruments is a testament to their commitment to providing high-quality, reliable components for the most demanding applications. The INA115AU/1K is a testament to the innovation and performance that professionals in various industries have come to expect from Texas Instruments.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0632 $69.1896
6+ $18.9237 $113.5422
9+ $18.3323 $164.9907
12+ $17.7410 $212.8920
15+ $17.1496 $257.2440
20+ $15.3755 $307.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess