EN
  • EN
  • DE

INA101HP

Part No INA101HP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 300KHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.4 V/μs
-3db Bandwidth 300kHz
Current - Input Bias 15nA
Voltage - Input Offset 125μV
Operating Supply Current 6.7mA
Channel Output Current 10mA
Supply Voltage - Operating ±5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 001744-INA101HP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA101HP CAD Model

Description

The INA101HP is a high-precision instrumentation amplifier produced by Texas Instruments, a globally renowned semiconductor manufacturing company.

  • Applications: Precision data acquisition, biomedical analysis, and aerospace instrumentation.
  • Gain Range: 1 to 10000 (set by an external resistor)
  • Power Supply Range: ±4.5V to ±18V
  • Offset Voltage: 25µV (max)
  • Offset Drift: 0.6µV/°C
  • Noise Density: 25nV/√Hz @ 1kHz
  • Common-Mode Rejection Ratio (CMRR): 106dB (min)
  • Power Supply Rejection Ratio (PSRR): 120dB
  • Package: 14-pin DIP (Dual In-line Package)
  • Operating Temperature Range: -25°C to +85°C

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5024 $83.0048
3+ $34.0533 $102.1599
5+ $32.9891 $164.9455
7+ $31.9250 $223.4750
9+ $30.8608 $277.7472
11+ $27.6683 $304.3513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess