EN
  • EN
  • DE

INA101AG

Part No INA101AG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 300KHZ 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.4 V/μs
-3db Bandwidth 300kHz
Current - Input Bias 15nA
Voltage - Input Offset 25μV
Operating Supply Current 6.7mA
Channel Output Current 10mA
Supply Voltage - Operating ±5 V to 20 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 082494-INA101AG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA101AG CAD Model

Description

The INA101AG is a high-quality precision instrumentation amplifier from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs, embedded processors and a wide variety of other technological solutions.

  • Applications: Precision data acquisition, biomedical analysis, aerospace equipment, and process control systems.
  • Gain Accuracy: 0.01%
  • Gain Nonlinearity: 0.001% (maximum)
  • Gain Settings: 1 to 10,000
  • Power Consumption: Low
  • Slew Rate: High
  • Bandwidth: Wide
  • Operating Temperature: -25°C to +85°C
  • Common-Mode Rejection: Excellent
  • Package: 16-pin DIP package
  • Standards: RoHS and Green standards

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.2503 $68.2503
2+ $56.0003 $112.0006
3+ $54.2503 $162.7509
4+ $52.5003 $210.0012
5+ $50.7503 $253.7515
7+ $45.5002 $318.5014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess