EN
  • EN
  • DE

ICL7135CNTLC7135

Part No ICL7135CNTLC7135
Manufacturer Texas Instruments
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193876-ICL7135CNTLC7135
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7135CNTLC7135 CAD Model

Description

The ICL7135CNTLC7135 from Texas Instruments is a highly precise and reliable analog-to-digital converter (ADC) designed to deliver exceptional performance for a wide range of applications. This converter is well-suited for tasks that require accurate digitization of analog signals, making it an ideal choice for use in scientific instrumentation, process control systems, digital multimeters, and other high-precision electronic devices.

Key Features:

  • High Resolution: The ICL7135CNTLC7135 offers 4.5 digits of resolution, providing detailed and accurate readings for precise measurements.
  • Dual-Slope Integration: Utilizing a dual-slope integration technique, this ADC ensures excellent noise rejection and stability, which is crucial for low-frequency measurement applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for battery-powered equipment.
  • On-Chip Clock and Reference: With an integrated clock and reference, the ICL7135CNTLC7135 simplifies system design by reducing the need for external components.
  • Auto-Zeroing: The auto-zeroing feature eliminates offset errors and ensures that the output is consistently accurate over time and temperature variations.
  • Overrange and Underrange Indicators: These indicators provide immediate feedback when the input signal is out of the ADC's measurement range, enhancing the reliability of the system.
  • Interface Compatibility: The device offers easy interfacing with microprocessors and digital systems, thanks to its straightforward parallel interface.

Applications:

  • Scientific and Industrial Instrumentation
  • Process Control Systems
  • Digital Multimeters
  • Data Acquisition Systems
  • Precision Sensing Devices

The ICL7135CNTLC7135 is a testament to Texas Instruments' commitment to providing high-quality, precision components that meet the stringent demands of modern electronics. With its robust feature set and proven reliability, this ADC is an excellent choice for professionals seeking to enhance the accuracy and performance of their electronic systems.

You May Also Be Interested in

HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intersil
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess