EN
  • EN
  • DE

HUF76105DK8T136

Part No HUF76105DK8T136
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 277009-HUF76105DK8T136
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF76105DK8T136 CAD Model

Description

The Texas Instruments HUF76105DK8T136 is a high-quality, high-performance product from Texas Instruments, a leading global semiconductor company.

  • Type: Power Transistor (MOSFET)
  • Applications: Automotive, industrial, and consumer electronics
  • Key Features: High voltage rating, low on-resistance, high-speed switching, robust structure

You May Also Be Interested in

Omron
Need more? Email Us
M-Tek
Lowest to $0.1576
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Intersil
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $3.2617
M-Tek
Need more? Email Us
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess