EN
  • EN
  • DE
  • IT

HDC1010YPAR

Part No HDC1010YPAR
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description Low Power, High Accuracy Digital Humidity Sensor with Temperature Sensor | SENSOR HUMI/TEMP 3.3V I2C 2% SMD / Humidity/Temperature Sensor Digital Serial (I2C) 8-Pin DSBGA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 14b
Accuracy ±2%
Response Time 15s
Supply Voltage (V) 2.7V ~ 5.5V
Mounting Style SMD
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 8-WFBGA, DSBGA
Supplier Device Package 8-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1179690-HDC1010YPAR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HDC1010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HDC1010YPAR CAD Model

Description

The HDC1010YPAR is an integrated humidity and temperature sensor that provides high accuracy measurements with very low power consumption, designed and manufactured by Texas Instruments (TI). This miniaturized device is part of TI's industry-leading sensing technologies, offering a comprehensive solution for environmental monitoring in a wide range of applications.

Key Features

  • High Precision: The HDC1010YPAR offers excellent measurement accuracy, with ±2% relative humidity and ±0.2°C temperature accuracy, ensuring reliable and consistent data.
  • Low Power Consumption: Designed for battery-operated and low-power applications, it consumes only 1.2 µA average current when measuring at one sample per second.
  • Small Form Factor: The device comes in a compact 6-pin DFN package (2x2x0.75 mm), making it ideal for space-constrained applications.
  • Wide Supply Range: It operates over a wide supply range of 2.7V to 5.5V, providing flexibility in various system designs.
  • Excellent Stability: The sensor offers long-term stability and reliability, with a drift of less than ±0.25% RH/year and ±0.1°C/year.

Applications

The HDC1010YPAR is suited for a diverse array of applications, including:

  • Home automation and HVAC systems
  • Smart thermostats and room monitors
  • Wearable devices
  • Handheld meters and data loggers
  • Medical devices and health monitoring

Technical Specifications

Parameter Value Relative Humidity Accuracy ±2% Temperature Accuracy ±0.2°C Average Current 1.2 µA @ 1Hz Supply Voltage Range 2.7V to 5.5V Package 6-pin DFN (2x2x0.75 mm)

For designers and engineers looking for a reliable and high-performance humidity and temperature sensor, the HDC1010YPAR from Texas Instruments stands out as an excellent choice for both prototyping and mass production.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Lowest to $4.9478
Honeywell
SENS HUMI/TEMP 5V ANLG 3.5%V TO5 / Humidity, Temperature 0 ~ 100% RH Analog Voltage ±3.5% RH 50 s Through Hole
Lowest to $145.5224
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R500
Need more? Email Us
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.4587
Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6441 $51.0174
34+ $2.9901 $101.6634
52+ $2.8966 $150.6232
72+ $2.8032 $201.8304
93+ $2.7098 $252.0114
124+ $2.4294 $301.2456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess