EN
  • EN
  • DE
  • IT

EMC1843T-1E/RW

Part No EMC1843T-1E/RW
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description 1.8V, 3 CHANNEL TEMP SENSOR, I2C  /  Temperature Sensor Internal -40°C ~ 125°C 8-WDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Internal
Sensing Temperature - Local -40°C ~ 125°C
Output Type 2-Wire Serial, I2C/SMBUS
Voltage - Supply 1.62V ~ 3.6V
Features One-Shot, Output Switch, Programmable Limit, Standby Mode, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C
Test Condition -20°C ~ 105°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFN (2x2)
Base Product Number EMC1843
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names EMC1843T-1E/RWCT,EMC1843T-1E/RWTR,EMC1843T-1E/RWDKR
Standard Package 3,000
Win Source Part Number 1021303-EMC1843T-1E/RW
Ultra Librarian 3D Model Ultra Librarian EMC1843T-1E/RW CAD Model

Description

Microchip Technology's EMC1843T-1E/RW Temperature Sensor

The EMC1843T-1E/RW is a high-precision, low-voltage temperature sensor developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This advanced sensor is specifically designed to provide accurate temperature measurements within a wide range of applications, including personal computers, office electronics, and telecommunications systems.

Key Features:

  • Accuracy: The EMC1843T-1E/RW offers exceptional accuracy, with a typical accuracy of ±1°C over a temperature range of -40°C to +125°C. This ensures reliable and precise temperature readings critical for system performance and safety.
  • Low Voltage Operation: Operating at a supply voltage range of 1.7V to 3.6V, the sensor is ideal for battery-powered and low-power applications, helping to conserve energy and extend device operation time.
  • Interface: Communication with the sensor is facilitated through a 2-wire SMBus/I²C-compatible serial interface, which allows for easy integration into existing designs and straightforward communication with microcontrollers and other digital systems.
  • Programmable Resolution: The EMC1843T-1E/RW offers programmable resolution from 9 to 12 bits, giving designers the flexibility to optimize for power consumption or measurement resolution based on their specific application needs.
  • Alert Function: It includes an ALERT output pin, which can be configured to act as a thermostat output or as an interrupt output for microcontrollers, providing immediate notification of temperature events.

Applications:

The EMC1843T-1E/RW is versatile and can be used in a variety of thermal management applications. Its accuracy and low power consumption make it particularly well-suited for:

  • Environmental monitoring and HVAC systems
  • Electronic test and measurement equipment
  • Industrial controls and robotics
  • Portable and wearable technology

With its robust feature set and Microchip's reputation for quality, the EMC1843T-1E/RW is an excellent choice for designers looking to incorporate reliable temperature sensing into their products. Its compact package and ease of use also make it suitable for rapid development and deployment in a wide range of temperature-sensitive applications.

You May Also Be Interested in

Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 4 s Surface Mount
Lowest to $26.1354
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Lowest to $4.9478
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R500
Need more? Email Us
Honeywell
SENS HUMI/TEMP 5V ANLG 3.5%V TO5 / Humidity, Temperature 0 ~ 100% RH Analog Voltage ±3.5% RH 50 s Through Hole
Lowest to $145.5224
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±0.5% RH 4 s Surface Mount
Lowest to $16.7143
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3677 $52.0894
52+ $1.9427 $101.0204
80+ $1.8820 $150.5600
110+ $1.8213 $200.3430
142+ $1.7606 $250.0052
191+ $1.5785 $301.4935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,140 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess