EN
  • EN
  • DE

HD74LVC16244ATEL-E

Part No HD74LVC16244ATEL-E
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 273761-HD74LVC16244ATEL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LVC16244ATEL-E CAD Model

Description

The HD74LVC16244ATEL-E from Texas Instruments is a high-performance, 16-bit buffer and line driver integrated circuit (IC) designed to operate at low voltage levels. This product is a part of the HD74LVC series, which is renowned for its high-speed performance and low power consumption, making it an ideal choice for a variety of applications in the electronics industry. The HD74LVC16244ATEL-E is designed with a 16-bit bus interface, featuring three-state outputs that are capable of handling high current drive at low voltages. This ensures that the IC can efficiently drive heavy loads while maintaining a low power operation. The device operates at a voltage range of 1.65V to 3.6V, making it compatible with a wide range of low voltage applications. One of the key features of the HD74LVC16244ATEL-E is its advanced BiCMOS technology, which combines the speed of CMOS with the low power consumption of bipolar transistors. This technology allows the IC to deliver high-speed operation while maintaining low power dissipation. The device also has a high output drive capability of ±24mA, which ensures that it can drive heavy loads with ease. The HD74LVC16244ATEL-E also features a bus hold function, which retains the previous state of the bus when no new data is being transmitted. This eliminates the need for external pull-up or pull-down resistors, simplifying the design process and reducing overall system cost. This product is packaged in a compact TSSOP package, which makes it suitable for space-constrained applications. The HD74LVC16244ATEL-E is also RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmentally friendly manufacturing practices. In summary, the HD74LVC16244ATEL-E from Texas Instruments is a high-performance, low voltage, 16-bit buffer and line driver IC that offers high-speed operation, low power consumption, and high output drive capability. Its advanced features and compact size make it an ideal choice for a wide range of applications in the electronics industry.

You May Also Be Interested in

Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Pulse
Lowest to $64.9537
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
Lowest to $6.5696
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $26.1941
M-Tek
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2824 $55.6944
14+ $7.6164 $106.6296
21+ $7.3784 $154.9464
29+ $7.1404 $207.0716
37+ $6.9023 $255.3851
49+ $6.1883 $303.2267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess