EN
  • EN
  • DE

HD3SS213-1-2MUXEVM

Part No HD3SS213-1-2MUXEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR HD3SS213-1-2MUX / 5.4Gbps DisplayPort 1.2a 2:1/1:2 Differential Switch Evaluation Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Video, Video Switch
Utilized IC / Part HD3SS213
Supplied Contents Board(s), Power Supply
Win Source Part Number 775785-HD3SS213-1-2MUXEVM
Popularity Medium
Supply and Demand Status Limited
Family Name HD3SS213
Introduction Date September 23, 2013
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HD3SS213-1-2MUXEVM CAD Model

Description

The HD3SS213-1-2MUXEVM is a comprehensive evaluation module (EVM) designed by Texas Instruments to facilitate the testing and performance assessment of the HD3SS213 high-speed passive switch. This switch is engineered to provide a robust solution for applications requiring multiplexing between two high-speed sources.

Key Features

  • High-Speed Performance: The HD3SS213 switch is optimized for high-speed signal switching, supporting data rates up to 10 Gbps, making it suitable for USB 3.0, SATA 3.0, and PCI Express applications.
  • Bi-Directional Operation: It allows for bi-directional switching, ensuring compatibility with a wide range of protocols and data types.
  • Low Power Consumption: Designed with energy efficiency in mind, the switch minimizes power consumption, which is crucial for battery-powered devices.
  • Robust Design: The EVM is built to withstand the rigors of testing environments, and its layout is optimized for signal integrity, ensuring reliable performance.

Applications

The versatility of the HD3SS213-1-2MUXEVM makes it an ideal choice for developers working on a variety of high-speed data applications. These include:

  • USB 3.0 Dual Role Devices
  • Desktop and Mobile PCs
  • Consumer Electronics
  • High-speed Data Path Control

What's Included

The evaluation module package comes with everything needed to begin testing immediately. Inside, users will find the HD3SS213-1-2MUXEVM board, along with comprehensive documentation that includes schematics, a bill of materials, and user guides to streamline the evaluation process.

Support and Resources

Texas Instruments provides extensive support for the HD3SS213-1-2MUXEVM through its online resources. Users can access a wide range of materials, including technical documents, application notes, and a dedicated support community to assist with any questions that may arise during the evaluation process.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess