EN
  • EN
  • DE

A15QS50-4

Part No A15QS50-4
Manufacturer Mersen
Catalog Fuses
Description Semiconductor Fuse, Fast Acting, 50 A, A15QS Series, 150V AC, 150V DC, 2-3/4" L x 1-1/8" dia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959987-A15QS50-4
Categories Fuses
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A15QS50-4 CAD Model

Description

The A15QS50-4 is a high-speed fuse manufactured by Mersen. It is designed to provide reliable short-circuit protection for sensitive electronic equipment and power semiconductor devices. This fuse is part of Mersen's A15QS series, known for its current-limiting capabilities and robust construction.

Applications:

  • Variable Frequency Drives (VFDs): Protecting the power semiconductors in motor drives.
  • Uninterruptible Power Supplies (UPSs): Safeguarding critical components in backup power systems.
  • Power Converters: Protecting DC-DC converters and inverters.
  • Solid-State Relays (SSRs): Providing short-circuit protection for SSRs.
  • Industrial Equipment: Protecting sensitive electronic components in industrial control systems.

Features:

  • High-Speed Operation: Fast-acting fuse for rapid short-circuit protection.
  • Current-Limiting Design: Limits fault current to protect downstream components.
  • Voltage Rating: Designed for circuits with a specific voltage rating.
  • Amperage Rating: Rated to carry a specific amount of current continuously.
  • Robust Construction: Durable construction for reliable performance in demanding environments.

Benefits:

  • Enhanced Equipment Protection: Protects sensitive electronic equipment from damage due to short circuits.
  • Improved System Reliability: Prevents cascading failures and improves overall system reliability.
  • Fast Response Time: Rapidly interrupts fault currents, minimizing damage.
  • Safe Operation: Prevents overheating and potential fire hazards.
  • Compliance with Standards: Meets industry standards for safety and performance.

Additional Details:

The A15QS50-4 is designed to provide a specific level of short-circuit protection based on its voltage and amperage ratings. It is important to select the correct fuse for the application based on the circuit parameters. The fuse is typically installed in a fuse holder or block. The A15QS series fuses are known for their ability to withstand high inrush currents without nuisance tripping. For detailed technical specifications, including voltage rating, amperage rating, interrupting rating, and time-current characteristics, refer to the Mersen datasheet. The datasheet also provides guidance on selecting the appropriate fuse for specific applications, installation recommendations, and safety precautions. The A15QS50-4 is a reliable and effective solution for protecting sensitive electronic equipment from short-circuit faults.

You May Also Be Interested in

Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 5A 250VAC RADIAL
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 10A 58VDC BLADE ATO
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess