EN
  • EN
  • DE

GC5016-PBZ

Part No GC5016-PBZ
Manufacturer Texas Instruments
Catalog RF Mixers
Description IC MIXER UP/DOWN CONVRT 252BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
RF Type Cellular, CDMA2000, W-CDMA
Number of Mixers 4
Secondary Attributes Up/Down Converter
Case / Package 252-BGA (17x17)
Win Source Part Number 084722-GC5016-PBZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GC5016-PBZ CAD Model

Description

The GC5016-PBZ from Texas Instruments is a highly advanced, multi-standard channelized digital receiver designed for optimal performance in various communication applications, such as wireless base stations and software-defined radios.

  • Type: Quad digital down converter (DDC) chip
  • Frequency Range: Up to 100 MHz
  • Standards: Supports CDMA, WCDMA, GSM, EDGE, LTE, and others
  • ADC/DAC: High-performance 16-bit ADC and DAC
  • Features: Programmable decimation filter and automatic gain control
  • Power Consumption: Energy efficient

You May Also Be Interested in

Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4670 $98.9340
3+ $40.5883 $121.7649
4+ $39.3199 $157.2796
6+ $38.0515 $228.3090
7+ $36.7831 $257.4817
10+ $32.9780 $329.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,642 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess