EN
  • EN
  • DE

FPD85310VJD

Part No FPD85310VJD
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description Panel Timing Controller | IC CTRLR PANEL TIMING 100-TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
PLL No
Main Purpose Graphics Applications
Input LVDS
Output LVDS
Frequency - Max 65MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number FPD85310
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1175125-FPD85310VJD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FPD85310VJD CAD Model

Description

The FPD85310VJD is an integrated circuit designed for Graphics Applications manufactured by Texas Instruments.

  • Type: Low-Voltage Differential Signaling (LVDS) Receiver
  • Frequency: 65MHz (Maximum)
  • Package: 100-TQFP (14x14)
  • Operating Temperature: 0°C to 70°C
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Supply Voltage: 3V to 3.6V

You May Also Be Interested in

Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess