EN
  • EN
  • DE
  • IT

FDC2114RGHT

Part No FDC2114RGHT
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CAPACITIVE SENSING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Proximity Only
Proximity Detection Yes
Number of Inputs 4
Resolution 12 b
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 2.1mA
Temperature Range - Operating -40°C to 125°C
Case / Package 16-WQFN (4x4)
Win Source Part Number 1038007-FDC2114RGHT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDC2114RGHT CAD Model

Description

Introducing the FDC2114RGHT Capacitance-to-Digital Converter from Texas Instruments

The FDC2114RGHT is a high-performance capacitive sensing solution from Texas Instruments designed for a wide array of applications requiring precise fluid level detection, proximity sensing, and material composition analysis. This innovative component is part of TI's FDC2x1x series of multi-channel capacitance-to-digital converters that offer superior sensitivity and noise immunity, making it an ideal choice for designers looking to enhance the user experience and reliability of their systems.

Key Features and Benefits

  • High-Resolution Sensing: The FDC2114RGHT boasts a high-resolution 28-bit capacitive-to-digital conversion, ensuring accurate measurements even with minute changes in capacitance.
  • Multi-Channel Configuration: With four capacitance input channels, it allows for simultaneous monitoring of multiple sensors, which is perfect for complex sensing tasks.
  • Noise Immunity: This device features active shield drivers that minimize the effects of environmental noise, making it reliable for use in challenging conditions.
  • Flexible Power Supply: Operating with a supply voltage range from 2.7V to 3.6V, the FDC2114RGHT is versatile for integration into various system designs.
  • Low Power Consumption: It is optimized for energy efficiency, which is critical for battery-powered and portable applications.

Applications

The FDC2114RGHT is suitable for a diverse range of applications, such as:

  • Consumer Electronics (e.g., touch interfaces, proximity detection)
  • Industrial Control Systems (e.g., fluid level sensing)
  • Automotive Systems (e.g., keyless entry systems)
  • Healthcare (e.g., patient monitoring systems)

Package and Integration

Enclosed in a compact QFN (R-GH) package, the FDC2114RGHT is designed for space-constrained applications. Its I2C interface facilitates easy integration with microcontrollers and processors, allowing for straightforward communication and configuration.

Overall, the FDC2114RGHT from Texas Instruments is a robust and versatile solution for any design requiring accurate and reliable capacitive sensing. Its combination of high resolution, multiple channels, and noise immunity makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess