EN
  • EN
  • DE

FCT162244CTPVCTG4

Part No FCT162244CTPVCTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 16-Bit Buffers/Drivers with 3-State Outputs 48-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
High Level Output Current 24 mA
Lead Free Contains Lead
Logic Function Buffer, Inverting
Low Level Output Current 24 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 1 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits per Element 4
Number of Elements 4
Number of Input Lines 16
Number of Output Lines 16
Number of Pins 48
Polarity Non-Inverting
Propagation Delay 4.1 ns
Quiescent Current 5 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1058694-FCT162244CTPVCTG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCT162244CTPVCTG4 CAD Model

Description

Overview of FCT162244CTPVCTG4 from Texas Instruments

The FCT162244CTPVCTG4 is a 16-bit bus transceiver from Texas Instruments (TI), designed to provide high-speed, bidirectional communication between data buses. This integrated circuit (IC) is part of TI's FCT series, which is known for its robust performance and reliability. The product is engineered to address the needs of modern digital systems that require efficient data transfer and minimal signal propagation delay.

Key Features

  • High-Speed Data Transfer: The FCT162244CTPVCTG4 is capable of facilitating quick data exchange, making it an excellent choice for high-performance computing and communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver consumes minimal power, contributing to the overall energy efficiency of the systems it is used in.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, enhancing its compatibility with various logic levels and making it versatile for multiple applications.
  • Robust Output Drive: The IC features strong output drive capabilities, ensuring reliable signal integrity even over longer distances or in noisy environments.

Applications

The FCT162244CTPVCTG4 is suitable for a wide array of applications. It is commonly used in:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Server and networking hardware
  • Industrial control systems
  • Consumer electronics

Product Specifications

The FCT162244CTPVCTG4 is designed with the following specifications:

  • Type: 16-bit bus transceiver
  • Logic Type: CMOS
  • Operating Temperature: Specified over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Mounting Type: Surface mount, providing ease of integration into various PCB designs.
  • Package / Case: The IC is available in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Overall, the FCT162244CTPVCTG4 from Texas Instruments is a high-quality, versatile bus transceiver that offers a balance of speed, power efficiency, and robust performance, making it a valuable component in a multitude of digital systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess