EN
  • EN
  • DE

F761637AGXM

Part No F761637AGXM
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027482-F761637AGXM
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F761637AGXM CAD Model

Description

Product Overview: F761637AGXM by Texas Instruments

The F761637AGXM is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is tailored for advanced applications that require reliable and efficient power management, signal processing, or data conversion functionalities.

At the core of the F761637AGXM is a robust architecture that ensures optimal performance across a range of operating conditions. The device is built using cutting-edge technology that enables it to deliver superior efficiency and precision, making it an ideal choice for mission-critical applications in industrial, automotive, communication, and consumer electronics sectors.

Key Features:

  • High Precision: With its advanced design, the F761637AGXM provides precise control and management of electronic signals, ensuring accurate performance in sensitive applications.
  • Energy Efficiency: The device is engineered to minimize power consumption, which is crucial for battery-operated devices and energy-saving requirements.
  • Durability: Texas Instruments' commitment to quality means that the F761637AGXM is built to last, offering a reliable solution that withstands harsh environments and prolonged use.
  • Integration: This product integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design of complex systems.

Applications:

The versatile nature of the F761637AGXM allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Power supply modules
  • Signal processing units
  • Data acquisition systems
  • Automotive control systems
  • Industrial automation equipment
  • High-end consumer electronics

Texas Instruments' F761637AGXM is a testament to the company's dedication to innovation and excellence. It provides designers and engineers with a reliable, high-quality component that enhances the performance and efficiency of their products.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess