EN
  • EN
  • DE

F28M36H33C2ZWTQ

Part No F28M36H33C2ZWTQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V Automotive 289-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 100MHz/150MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 142
Program Memory Size 512KB/768KB
Program Memory Type FLASH
RAM Size 232KB
Supply Voltage 1.14 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 289-LFBGA
Manufacturer Package 289-NFBGA (16x16)
Win Source Part Number 774337-F28M36H33C2ZWTQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name F28M36H33C2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M36H33C2ZWTQ CAD Model

Description

The Texas Instruments F28M36H33C2ZWTQ is a high-performance microcontroller unit (MCU) designed for industrial applications that demand robust operation, precise control, and real-time communications. This innovative product combines the functionalities of a microcontroller and a microprocessor, offering a dual-core architecture that includes both the C28x core and an ARM Cortex-M3 core.

Key Features

  • Dual-Core Architecture: The F28M36H33C2ZWTQ features a C28x core and an ARM Cortex-M3 core, allowing for efficient handling of both control and connectivity tasks.
  • Advanced Control: The C28x core is optimized for real-time control applications, providing fast interrupt response times and specialized control peripherals.
  • Enhanced Connectivity: The ARM Cortex-M3 core is designed to manage communication protocols, offering support for Ethernet, USB, CAN, and other serial interfaces.
  • Integrated Memory: This MCU comes with integrated flash memory and RAM, facilitating high-speed execution and data processing without the need for external memory components.
  • Robust Design: It is built to operate reliably in harsh industrial environments, featuring a wide temperature range and resistance to electrical noise.

Applications

The F28M36H33C2ZWTQ is ideal for a variety of applications that require multitasking and high-reliability, such as:

  • Motor control and drives
  • Renewable energy systems
  • Industrial automation and robotics
  • Power management systems

Technical Specifications

Parameter Value Core Processor C28x + ARM Cortex-M3 Operating Temperature -40°C to +125°C Package / Case 176-LQFP (24x24) Memory Type Flash, RAM Connectivity Ethernet, CAN, I²C, SPI, UART/USART, USB

In summary, the Texas Instruments F28M36H33C2ZWTQ MCU is a powerful and versatile component suitable for demanding industrial applications, offering a unique combination of control and communication capabilities in a single chip.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess